JSA - JIS C 5201-1
Fixed resistors for use in electronic equipment-Part 1: Generic specification
| Organization: | JSA |
| Publication Date: | 20 January 2013 |
| Status: | active |
| Page Count: | 116 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
This Standard is a generic specification and is applicable to fixed resistors for use in electronic equipment (hereafter referred to as "resistors").
This Standard establishes standard terms, inspection procedures and methods of test for use in sectional and detail specifications of electronic components for quality assessment or any other purpose.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60115-1 : 2008 Fixed resistors for use in electronic equipment Part 1: Generic specification (MOD)
In addition, symbols, which denote the degree of correspondence in the contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History