DS/EN 60335-2-15/A11/AC
Household and similar electrical appliances – Safety – Part 2-15: Particular requirements for appliances for heating liquids
| Organization: | DS |
| Publication Date: | 2 October 2013 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
scope:
This clause of Part 1 is replaced by the following. This Standard deals with the safety of electrical appliances for heating liquids for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account: - the use of appliances by young children or infirm persons without supervision; - playing with the appliance by young children.
Document History