DSF/prEN ISO 8536-11

Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment (ISO/DIS 8536-11:2013)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
ICS Code (Spools. Bobbins): 55.060

Document History

August 14, 2015
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment (ISO 8536-11:2015)
This part of ISO 8536 applies to sterilized infusion filters for single use used up to 200 kPa (2 bar) on fluid lines of pressure infusion equipment and infusion set as specified in ISO 8536‑8. It...
January 31, 2005
Infusion equipment for medical use - Part 11: Infusion filters for use with pressure infusion equipment
Applies exclusively to sterilised infusion filters used up to 200 kPa (2 bar) on fluid lines of pressure infusion apparatus and infusion equipment in accordance with EN ISO 8536-4. It does not cover...
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment (ISO/FDIS 8536-11:2015)
This part of ISO 8536 applies to sterilized infusion filters for single use used up to 200 kPa (2 bar) on fluid lines of pressure infusion equipment and infusion set as specified in ISO 8536-8. It...
DSF/prEN ISO 8536-11
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment (ISO/DIS 8536-11:2013)
A description is not available for this item.
Advertisement