DSF/prEN 12697-32 rev
Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by vibratory compactor
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. The test specimens can include compaction with a vibratory slab compactor from which smaller samples can be cored if required. This European Standard is applicable to loose mixtures and cores and is used to establish a reference density for a bituminous mixture in accordance with the procedures described in prEN 13108-20, or the ease of compaction as described in EN 12697-10.
Document History