DSF/prEN 14543
Specification for dedicated liquefied petroleum gas appliances - Parasol patio heaters - Flueless radiant heaters for outdoor or amply ventilated area use
| Organization: | DS |
| Status: | pending |
| Page Count: | 42 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European standard specifies the design, safety and marking requirements and test methods for flueless patio heaters for outdoor or amply ventilated area use only. Although they are not covered by this standard, the requirements of this standard are applicable to appliances that may be used inside habitations which, in addition, shall have a heat input not exceeding 4,2 kW and comply with EN 449. These appliances are for use exclusively with gases of the third family as defined in Clause 4. This European standard applies to appliances that have a nominal heat input not exceeding 17 kW (based on the gross calorific value); ? fixed or, ? movable, including those which comprise a housing for a transportable and rechargeable liquefied petroleum gas cylinder. This European standard does not apply to appliances equipped with a fan for either combustion or circulation of the convection air. This European standard does not cover LPG containers for liquefied petroleum gas, neither their associated regulator nor tubing and flexible hoses which shall comply with national requirements in force. This European standard does not lay down any specific requirements for the thermal efficiency of this type of appliances, but the requirements relating to combustion, which is a safety matter, ensure that the gas fuel will burn efficiently. However a method to measure the performance is described in informative Annex C. This standard does not apply to appliances covered by EN 416-1, EN 419-1, EN 449, EN 461 and EN 521. This European standard only covers type testing. Items relating to quality assurance systems, production testing and particularly certificates of conformity of auxiliary equipment are not covered by this European standard.
Document History