DSF/ISO/IEC DIS 30108-1.2
Information technology -- Biometric Identity Assurance Services-- Part 1: BIAS services
| Organization: | DS |
| Status: | inactive |
| Page Count: | 85 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 30108 defines biometric services used for identity assurance that are invoked over a services-based framework. It provides a generic set of biometric and identity-related functions and associated data definitions to allow remote access to biometric services. The binding of these services to specific frameworks is not included in this part of the standard, but will be the subject of subsequent parts. Although focused on biometrics, this standard will necessarily include support for other related identity assurance mechanisms such as biographic and document capabilities. BIAS is intended to be compatible with and used in conjunction with other biometric standards as described in clause 3. Specification of biometric functionality is limited to remote (backend) services. Services between a client-side application and biometric capture devices are not within the scope of this standard. Integration of biometric services as part of an authentication service or protocol is not within the scope of this standard.
Document History