DSF/FprEN ISO 11267

Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO/FDIS 11267:2013)

inactive
Organization: DS
Status: inactive
Page Count: 27
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil substrate. The method is not applicable to volatile substances, i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,013 3 Pa at 25 °C. NOTE 1 The stability of the test substance cannot be assured over the test period. No allowance is made in the test method described for possible degradation of the test substance over the course of the experiment. NOTE 2 Recommendations for adapting the method for comparing or monitoring soil quality are given in annex E.

Document History

August 23, 2023
Soil quality – Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO 11267:2023)
This document specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Folsomia candida Willem by...
February 26, 2014
Soil quality – Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants
This International Standard describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil...
DSF/FprEN ISO 11267
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO/FDIS 11267:2013)
This International Standard describes a method for determining the effects of substances on the reproduction of Folsomia candida by dermal and alimentary uptake in a defined artificial soil...
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil pollutants (ISO/DIS 11267:2012)
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and chemicals to the reproduction of Folsomia...
Soil quality – Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO/DIS 11267:2022)
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Folsomia...
Advertisement