DSF/prEN ISO 20421-2

Cryogenic vessels - Large transportable vacuum-insulated vessels - Part 2: Operational requirements (ISO/DIS 20421-2:2013)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Spools. Bobbins): 55.060
scope:

This European Standard applies to operational requirements for large transportable vacuum insulated cryogenic vessels of more than 1000 litres volume. The scope includes putting into service, filling, withdrawal, transport within the location, maintenance, periodic inspection and emergency procedures. Operational requirements for usage these vessels on public roads, rail, sea and air are not covered. For the transportation of these vessels by public road, rail, sea and air, other requirements apply; these are defined in specific regulations. The standard applies to vessels for cryogenic fluids as specified in WI 004.

Document History

February 28, 2017
Cryogenic vessels – Large transportable vacuum-insulated vessels – Part 2: Operational requirements (ISO 20421-2:2017)
This European Standard applies to operational requirements for large transportable vacuum insulated cryogenic vessels of more than 1000 litres volume. The scope includes putting into service,...
DSF/prEN ISO 20421-2
Cryogenic vessels - Large transportable vacuum-insulated vessels - Part 2: Operational requirements (ISO/DIS 20421-2:2013)
This European Standard applies to operational requirements for large transportable vacuum insulated cryogenic vessels of more than 1000 litres volume. The scope includes putting into service,...
Advertisement