ISO 7388-3

Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs for shanks of forms AC, AD, AF, UC, UD, UF, JD and JF

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: inactive
Page Count: 16
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 7388 specifies the dimensions of retention knobs for tool shanks with a 7/24 taper of shank forms A, AD, AF, UC, UD, UF, JD, and JF for automatic tool changers used on machines having an automatic gripping system for feeding tools from the magazine to the spindle and vice-versa. These tools are designed with the most important dimensions for use in spindle noses according to ISO 9270.

Document History

February 1, 2016
Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs of forms AD, AF, UD, UF, JD and JF
This part of ISO 7388 specifies the dimensions of retention knobs of forms AD, AF, UD, UF, JD and JF for tool shanks with a 7/24 taper for automatic tool changers used on machines having an automatic...
ISO 7388-3
November 1, 2013
Tool shanks with 7/24 taper for automatic tool changers - Part 3: Retention knobs for shanks of forms AC, AD, AF, UC, UD, UF, JD and JF
This part of ISO 7388 specifies the dimensions of retention knobs for tool shanks with a 7/24 taper of shank forms A, AD, AF, UC, UD, UF, JD, and JF for automatic tool changers used on machines...
August 1, 2007
Tool shanks with 7/24 taper for automatic tool changers — Part 3: Retention knobs for shanks of forms AC, AD, AF, UC, UD, UF, JD and JF
A description is not available for this item.

References

Advertisement