ISO 5636-4
Paper and board - Determination of air permeance (medium range) - Part 4: Sheffield method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5636 specifies the Sheffield method for determining the air permeance of paper and board using the Sheffield apparatus.
It is applicable to papers and boards which have air permeances between 0,002 μm(Pa·s) and 25 μm/(Pa·s) when tested with the Sheffield apparatus.
It is unsuitable for rough-surfaced materials, which cannot be securely clamped to avoid leakage.
Document History
ISO 5636-4
November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 4: Sheffield method
This part of ISO 5636 specifies the Sheffield method for determining the air permeance of paper and board using the Sheffield apparatus.
It is applicable to papers and boards which have air...
February 1, 2005
Paper and board Determination of air permeance (medium range) Part 4: Sheffield method
A description is not available for this item.
July 15, 1986
Paper and Board - Determination of Air Permeance (Medium Range) - Part 4: Sheffield Method
A description is not available for this item.