ISO 5636-3
Paper and board - Determination of air permeance (medium range) - Part 3: Bendtsen method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus.
It is applicable to papers and boards which have air permeances between 0,35 μm/(Pa·s) and 15 μm/ (Pa·s) when tested with the Bendtsen apparatus.
It is unsuitable for rough-surfaced materials which cannot be securely clamped to avoid leakage
Document History
ISO 5636-3
November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 3: Bendtsen method
This part of ISO 5636 specifies the Bendtsen method for determining the air permeance of paper and board using the Bendtsen apparatus.
It is applicable to papers and boards which have air permeances...
September 15, 1992
Paper and Board - Determination of Air Permeance (Medium Range) - Part 3: Bendtsen Method
A description is not available for this item.