CEI EN 50134-3

Alarm systems - Social alarm systems Part 3: Local unit and controller

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2013
Status: active
Page Count: 40
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies the minimum requirements and tests for local units and controllers forming part of a social alarm system.

This European Standard applies to local units and controllers that receive an alarm triggering signal from manually or automatically activated trigger devices and convert this into an alarm signal for transmission to the alarm receiving centre or an alarm recipient.

The local unit and controller may be either separate units or integrated into one unit.

Document History

November 1, 2015
Alarm systems - Social alarm systems Part 3: Local unit and controller
A description is not available for this item.
CEI EN 50134-3
September 1, 2013
Alarm systems - Social alarm systems Part 3: Local unit and controller
This European Standard specifies the minimum requirements and tests for local units and controllers forming part of a social alarm system. This European Standard applies to local units and...
February 1, 2003
Alarm systems - Social alarm systems - Part 3: Local unit and controller
La presente Norma specifica i requisiti e le prove per le unità locali e i controllori che fanno parte di un sistema di allarme sociale.

References

Advertisement