DIN EN 12098-1

Controls for heating systems - Part 1: Control equipment for hot water heating systems

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: inactive
Page Count: 34
ICS Code (Automatic controls for household use): 97.120
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C.

This control equipment controls and regulates the distribution and/or the generation of heat in relation to the outside temperature and time and other reference variables.

This standard covers also controllers which contain an integrated optimum start or an optimum start-stop control function.

Safety requirements on heating systems remain unaffected by this standard. The dynamic behaviour of the valves and actuators are not covered in this standard.

A multi-distribution and/or multi-generation system needs a coordinated solution to prevent undesired interaction and is not part of this standard.

Document History

September 1, 2021
Energy performance of buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8; German and English version prEN 12098-1:2021
A description is not available for this item.
August 1, 2017
Energy Performance of Buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
January 1, 2016
Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8; German and English version prEN 12098-1:2015
A description is not available for this item.
DIN EN 12098-1
October 1, 2013
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and...
September 1, 1996
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
A description is not available for this item.

References

Advertisement