DIN EN 1156
Wood-based panels - Determination of duration of load and creep factors
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Wood-based panels in general): | 79.060.01 |
scope:
This European Standard specifies a method of determining in a constant climate both a duration of load factor and a creep factor for wood-based panels stressed in flatwise bending with and without a shear component. Details of an alternative but provisional method employing medium sized test pieces are given in Annex A; this method can also be used for test pieces loaded under varying climates.
NOTE The duration of load factor is necessary to modify the characteristic strength values obtained in short-term structural tests in order to derive long-term values. The creep factor obtained in the test is used to predict a long-term deflection from the initial elastic deflection.
Document History