DIN EN ISO 11297-3

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes (ISO 11297-3:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2013
Status: inactive
Page Count: 22
ICS Code (Valves in general): 23.060.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This part of ISO 11297, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and sewerage networks under pressure. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is applicable to polyethylene (PE) pipe for both independent and interactive pressure pipe liners as well as associated fittings and joints for the construction of the lining system.

Document History

May 1, 2019
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes (ISO 11297-3:2018)
A description is not available for this item.
September 1, 2017
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes (ISO/DIS 11297-3:2017); German and English version prEN ISO 11297-3:2017
A description is not available for this item.
DIN EN ISO 11297-3
November 1, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 3: Lining with close-fit pipes (ISO 11297-3:2013)
This part of ISO 11297, in conjunction with ISO 11297-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of underground drainage and...

References

Advertisement