DIN EN 13451-3
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features (includes Amendment A1:2013)
| Organization: | DIN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies safety requirements and test methods for inlets and outlets for water/air and water/air based leisure features involving water movement, in addition to the general safety requirements of EN 13451-1:2011.
The requirements of this specific standard take priority over those in EN 13451-1:2011.
This part of EN 13451 is applicable to swimming pool equipment designed for:
- the introduction and/or extraction of water for treatment or leisure purposes;
- the introduction of air for leisure purposes;
- water leisure features involving the movement of water.
NOTE The above items are identified with the general term devices.
Document History