DIN EN 12900

Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 16
ICS Code (Compressors and pneumatic machines): 23.140
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer's data for positive displacement refrigerant compressors. These include single stage compressors and single and two stage compressors using a means of fluid subcooling. This is required so that a comparison of different refrigerant compressors can be made. The data relate to the refrigerating capacity and power absorbed and include requirements for part-load operation where applicable.

Document History

January 1, 2024
Refrigerant compressors - Rating conditions, tolerances and presentation of performance data; German and English version prEN 12900:2023
A description is not available for this item.
DIN EN 12900
October 1, 2013
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
This European Standard specifies the rating conditions, tolerances and the method of presenting manufacturer's data for positive displacement refrigerant compressors. These include single stage...
January 1, 2006
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
A description is not available for this item.
July 1, 1999
Refrigerant compressors - Rating conditions, tolerances and presentation of manufacturer's performance data
A description is not available for this item.

References

Advertisement