CGSB - CAN/CGSB-4.2 NO. 8.1-M89

Textile Test Methods Textiles - Woven Fabrics - Construction - Methods of Analysis - Part 4: Determination of Twist in Yarn Removed from Fabric

active, Most Current
Organization: CGSB
Publication Date: 1 December 1989
Status: active
Page Count: 11
ICS Code (Textile fabrics): 59.080.30
scope:

Scope an field of application

This part of ISO 7211 specification a method for the determination of twist in yarns removed from woven fabrics. The method is only applicable to yarns spun on conventional systems. And is not applicable to OE (open-end spun) or interacted yarns, for example.

Document History

CAN/CGSB-4.2 NO. 8.1-M89
December 1, 1989
Textile Test Methods Textiles - Woven Fabrics - Construction - Methods of Analysis - Part 4: Determination of Twist in Yarn Removed from Fabric
Scope an field of application This part of ISO 7211 specification a method for the determination of twist in yarns removed from woven fabrics. The method is only applicable to yarns spun on...
December 1, 1989
Textile Test Methods Textiles - Woven Fabrics - Construction - Methods of Analysis - Part 4: Determination of Twist in Yarn Removed from Fabric
A description is not available for this item.
December 1, 1989
Textile Test Methods Textiles - Woven Fabrics - Construction - Methods of Analysis - Part 4: Determination of Twist in Yarn Removed from Fabric
A description is not available for this item.

References

Advertisement