ASABE AD4254-13

Agricultural machinery - Safety - Part 13: Large rotary mowers

inactive
Buy Now
Organization: ASABE
Publication Date: 1 October 2013
Status: inactive
Page Count: 38
scope:

This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary mowers with single or multiple cutting elements which have a cutting diameter of 1 000 mm or greater for any single cutting element assembly, mounted on a propelling tractor or machine, intended for agricultural mowing equipment and designed for shredding crop residue, grass and small brush by impact. It describes methods for the elimination or reduction of hazards arising from the intended use and reasonable foreseeable misuse of these machines by one person (the operator) in the course of normal operation and service. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

NOTE 1 These machines can be used for shredding grass. When used outside agriculture, additional requirements not specified in this part of ISO 4254 can be applicable.

This part of ISO 4254 is not applicable to:

- rotary disc mowers, rotary drum mowers, and flail mowers designed for forage crop harvesting as covered by ISO 4254-12;

- arm-type large rotary mowers.

- pedestrian-controlled motor mowers;

- lawn mowers covered by ISO 5395.

When requirements of this part of ISO 4254 are different from those which are stated in ISO 4254-1, the requirements of this part of ISO 4254 take precedence over the provisions of ISO 4254-1 for machines that have been designed and built according to the provisions of this part of ISO 4254.

This part of ISO 4254, taken together with ISO 4254-1, deals with all the significant hazards, hazardous situations and events relevant to large rotary mowers used as intended and under the conditions foreseen by the manufacturer. (A list of significant hazards is provided in Annex A.)

NOTE 2 Example illustrations of two mowers (a rigid-deck large rotary mower and a trail-type multi-section foldable-wing large rotary mower) dealt with in this part of ISO 4254 are shown in C.1.

NOTE 3 Example illustrations of mowers not dealt with in this part of ISO 4254 are shown in C.2.

This part of ISO 4254 is not applicable to environmental hazards, road safety, electromagnetic compatibility, vibration and hazards related to moving parts for power transmission. It is also not applicable to hazards related to maintenance or repairs to be carried out by professional service personnel

NOTE 4 ISO 14982 specifies test methods and acceptance criteria for evaluating the electromagnetic compatibility of all kinds of mobile agricultural machinery.

This part of ISO 4254 is not applicable to large rotary mowers which are manufactured before the date of publication of this document by ISO.

Document History

October 1, 2013
Agricultural machinery - Safety - Part 13: Large rotary mowers
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary...
October 1, 2013
Agricultural machinery — Safety — Part 13: Large rotary mowers
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary...
ASABE AD4254-13
October 1, 2013
Agricultural machinery - Safety - Part 13: Large rotary mowers
This part of ISO 4254, when used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of towed, semi-mounted, or mounted large rotary...

References

Advertisement