GME L 000 0597
PVC Sealing compound
| Organization: | GME |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 9 |
scope:
Application:
This specification details the requirements of a PVC based paintable sealer.
The material is applied in the paint shop after ELPO bake and must be capable of being either manually or robotically applied.
In addition the material is also intended to seal interior and exterior body joints against water, dust and air.
The material must be compatible with primer surfacer and topcoat systems.
Document History