CENELEC - EN 61747-10-1

Liquid crystal display devices - Part 10-1: Environmental, endurance and mechanical test methods - Mechanical

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2013
Status: active
Page Count: 16
ICS Code (Electronic display devices): 31.120
scope:

This part of IEC 61747 lists test methods applicable to liquid crystal display devices. It takes into account, wherever possible, the mechanical robustness test methods as outlined in IEC 60068.

NOTE Devices include cells and modules.

The object of this standard is to establish uniform preferred test methods with preferred values for stress levels for judging the mechanical properties of liquid crystal display devices.

In case of contradiction between this standard and a relevant specification, it is the latter that should govern.

Document History

EN 61747-10-1
October 1, 2013
Liquid crystal display devices - Part 10-1: Environmental, endurance and mechanical test methods - Mechanical
This part of IEC 61747 lists test methods applicable to liquid crystal display devices. It takes into account, wherever possible, the mechanical robustness test methods as outlined in IEC 60068....

References

Advertisement