SNV - SN EN 13451-3+A1

Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features

inactive
Organization: SNV
Publication Date: 1 October 2013
Status: inactive
Page Count: 32
ICS Code (Sports facilities): 97.220.10
scope:

This European Standard specifies safety requirements and test methods for inlets and outlets for water/air and water/air based leisure features involving water movement, in addition to the general safety requirements of EN 13451-1:2011.

The requirements of this specific standard take priority over those in EN 13451-1:2011.

This part of EN 13451 is applicable to swimming pool equipment designed for:

- the introduction and/or extraction of water for treatment or leisure purposes;

- the introduction of air for leisure purposes;

- water leisure features involving the movement of water.

NOTE The above items are identified with the general term devices.

Document History

July 1, 2022
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features installed in pools for public use
This document specifies safety requirements and test methods for inlets and outlets for water/air and water-/air-based leisure features involving water movement, in addition to the general safety...
May 1, 2016
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
A description is not available for this item.
January 1, 2015
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
A description is not available for this item.
SN EN 13451-3+A1
October 1, 2013
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
This European Standard specifies safety requirements and test methods for inlets and outlets for water/air and water/air based leisure features involving water movement, in addition to the general...
December 1, 2011
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
This European Standard specifies safety requirements and test methods for inlets and outlets for water/air and water/air based leisure features involving water movement, in addition to the general...

References

Advertisement