SNV - SN EN 45545-2

Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behavior of materials and components

inactive
Organization: SNV
Publication Date: 1 October 2013
Status: inactive
Page Count: 77
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1.

The operation and design categories defined in EN 45545-1 are used to establish hazard levels that are used as the basis of a classification system.

For each hazard level, this part specifies the test methods, test conditions and reaction to fire performance requirements.

It is not within the scope of this European Standard to describe measures that ensure the preservation of the vehicles in the event of a fire.

Document History

January 1, 2021
Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behavior of materials and components
This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1. The operation and design categories defined...
January 1, 2016
Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behaviour of materials and components
A description is not available for this item.
SN EN 45545-2
October 1, 2013
Railway applications - Fire protection on railway vehicles - Part 2: Requirements for fire behavior of materials and components
This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1. The operation and design categories...

References

Advertisement