NPFC - MIL-PRF-64266/15
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE GENDERLESS TERMINI, SCREW THREADS, BACKSHELL, SOLID, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, NONENVIRONMENT RESISTING
| Organization: | NPFC |
| Publication Date: | 16 October 2013 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell is intended for the cable harness configuration in which a bundle of single fiber cables (simplex optical cables) are routed through convoluted tubing to the connector plug or receptacle. This backshell is used for interface with the connector plug or receptacle on one end and with the convoluted tubing on the other end.
This backshell is one of a solid shell configuration. This configuration consists of a solid shell (or body) with a coupling nut on one end, and convoluted tubing interface components (no gland) on the other end. The coupling nut on the shell mates with the connector.
Document History