DSF/ISO/DIS 16757-1
Product Data for Building Services System Models - Part 1: Concepts, architecture and model
| Organization: | DS |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
The primary purpose of the standard ISO 16757 is the provision of data structures for electronic product catalogues to transmit building services product data automatically into models of building services software applications. This includes a meta model for the specification of product classes and their properties and a meta model for the product data which is exchanged in product catalogues. Product data has to follow the specifications for their product groups. The standard series is split into two areas: - Basic concepts like conceptual models, languages, geometry representations and XML schemas for data exchange are provided in the Conceptual Parts of the standard series (Parts with a one digit number). - Using these resources, the Content Parts of ISO 16757 define for various product groups of building services concrete models for the description and the exchange of products. The basic concepts which are provided by the standard series include the following: - resources for the specification of selection properties and a selection property tree guiding the selection process to identify the appropriate product variant from a parametric electronic catalogue; - resources for the specification of dependent properties and their computational functions to compute their values in dependency from installation parameters; - resources for the specification of composition relationships between products which can be used to model structures like bill of materials or accessory relationships; - resources for a parametric CSG (constructed solid geometry) based geometry representation containing specific CSG elements geometrical elements which are typical for building services products. This Part 1 of ISO 16757 specifies - the underlying concepts and the provided resources; - a generic model specifying the available modelling elements and their relationships. Not in scope of Part 1 of ISO 16757 are - detailed description of the used geometrical primitives; NOTE Geometry is described in ISO 16757-2 - a specification of the script language used to exchange algorithms for computing the values of dependent and computable properties; NOTE The script language is described in ISO 16757-3 - a specification of the XML Schema specifying the data structures for the catalogue exchange; ISO/DIS 16757-1 2 c ISO 2013 ¡V All rights reserved NOTE The XML schema is described in ISO 16757-5 - a description of the relationships to standards of the area of buildingSMART; NOTE The relationships to standards of the area of buildingSMART is described in ISO 16757-4 - concrete specifications of models for specific product groups. NOTE Concrete specifications of models for specific product areas are described in ISO 16757-11 ff.
Document History