DSF/prEN ISO 13935-2

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO/FDIS 13935-2:2013)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020

Document History

April 30, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method
This part of ISO 13935 specifies methods for the determination of seam maximum force of sewn seams when the force is applied perpendicularly to the seam. This part of ISO 13935 describes the method...
June 7, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method
This part of EN ISO 13935 describes the grab test determination of seam maximum force of sewn seams. Part 1 of EN ISO 13935 will describe the method known as the strip test. The method is mainly...
DSF/prEN ISO 13935-2
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO/FDIS 13935-2:2013)
A description is not available for this item.
Advertisement