ISO 8038

Microscopes - Screw threads for objectives and related nosepieces

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2013
Status: inactive
Page Count: 10
ICS Code (Optical equipment): 37.020
scope:

This International Standard specifies the dimensions of screw thread types for connecting a microscope objective to the nosepiece.

The use of these screw thread types is recommended for microscopes unless other fittings are required for optical or design reasons.

NOTE A specific combination of eyepiece, objective and tube lens (if provided, e.g. in an infinity-corrected optical system) is frequently used to correct aberrations. Therefore the combination of an objective from one manufacturer and the tube lens or eyepiece from another manufacturer, although conforming to this International Standard, may cause an error in magnification and/or loss of image quality.

Document History

ISO 8038
November 1, 2013
Microscopes - Screw threads for objectives and related nosepieces
This International Standard specifies the dimensions of screw thread types for connecting a microscope objective to the nosepiece. The use of these screw thread types is recommended for microscopes...
April 15, 2011
Microscopes — Screw threads for objectives and related nosepieces
This International Standard specifies the dimensions of screw thread types for connecting a microscope objective to the nosepiece. NOTE 1 The use of these screw thread types is recommended for...
January 1, 1985
Optics and Optical Instruments - Microscopes - Screw Thread for Objectives
A description is not available for this item.

References

Advertisement