ISO 20884

Petroleum products Determination of sulfur content of automotive fuels Wavelength-dispersive X-ray fluorescence spectrometry

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2004
Status: inactive
Page Count: 14
ICS Code (Gaseous fuels): 75.160.30
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/kg, which have a maximum oxygen content of 2,7 % (m/m). This product range covers diesel fuels containing up to 5 % (V/V) fatty acid methyl ester (FAME) and motor gasolines.

Products with higher oxygen content show significant matrix effects, e.g. FAME used as biodiesel. Nevertheless, FAME may be analysed when the corresponding procedures are followed (see 4.3 and 7.1). For further details due to matrix effects and interferences, see Annex A.

Other products may be analysed with this test method. However, precision data for products other than those mentioned have not been established for this International Standard.

NOTE For the purposes of this International Standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction and the volume fraction of a material respectively.

Document History

September 1, 2021
Petroleum products — Determination of sulfur content of automotive fuels — Wavelength-dispersive X-ray fluorescence spectrometry AMENDMENT 1: Addition of the SSD detector to the Monochromatic excitation part of Table 1
A description is not available for this item.
August 1, 2019
Petroleum products — Determination of sulfur content of automotive fuels — Wavelength-dispersive X-ray fluorescence spectrometry
This document specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg to 500 mg/kg,...
April 15, 2011
Petroleum products - Determination of sulfur content of automotive fuels - Wavelength-dispersive X-ray fluorescence spectrometry
This International Standard specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg...
ISO 20884
March 15, 2004
Petroleum products Determination of sulfur content of automotive fuels Wavelength-dispersive X-ray fluorescence spectrometry
This International Standard specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content of liquid, homogeneous automotive fuels from 5 mg/kg...

References

Advertisement