ASD-STAN PREN 4552

Aerospace series Pipe coupling 37°, spherical, in heat resisting steel Straight nipples, welded end Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2013
Status: active
Page Count: 8
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications.

Nominal pressure: Class D in accordance with ISO 6771.

Document History

ASD-STAN PREN 4552
October 1, 2013
Aerospace series Pipe coupling 37°, spherical, in heat resisting steel Straight nipples, welded end Inch series
This standard specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO...
September 1, 2000
Aerospace Series Pipe Coupling, 37 Degree, Spherical, in Heat Resisting Steel Straight Nipples, Welded Inch Series
A description is not available for this item.

References

Advertisement