NPFC - MIL-PRF-64266/19

CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, SCREW THREADS, BACKSHELL, SPLIT, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING

inactive
Buy Now
Organization: NPFC
Publication Date: 17 October 2013
Status: inactive
Page Count: 16
scope:

The performance requirements specified herein cover a backshell intended for use with a MILPRF- 64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell is intended for the cable harness configuration in which a bundle of single fiber cables (simplex optical cables) are routed through convoluted tubing to the connector plug or receptacle. This backshell is used for interface with the connector plug or receptacle on one end and with the convoluted tubing on the other end. Environmental resistant features include ability to restrict movement, position, and twist of each cable in addition to eliminate or reduce penetration of various environments. This backshell is one of a split (clam shell) shell configuration consisting of a front adapter, rear adapter, and two (split) shell halves. Split shell halves offer a means of easy access for inspection, troubleshooting and repair.

Document History

September 20, 2019
Connectors, Fiber Optic, Circular, Plug and Receptacle Style, Multiple Removable Termini, Screw Threads, Backshell, Split, Single Fiber Cables, Convoluted Tubing Threaded Cable Interface, Environment Resisting
A description is not available for this item.
December 1, 2014
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, SCREW THREADS, BACKSHELL, SPLIT SINGLE FIBER CABLES, CONVULUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING
The performance requirements specified herein cover a backshell intended for use with a MIL-PRF-64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell...
MIL-PRF-64266/19
October 17, 2013
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, SCREW THREADS, BACKSHELL, SPLIT, SINGLE FIBER CABLES, CONVOLUTED TUBING THREADED CABLE INTERFACE, ENVIRONMENT RESISTING
The performance requirements specified herein cover a backshell intended for use with a MILPRF- 64266 or MIL-DTL-38999 connector plug or receptacle in a fiber optic only application. This backshell...

References

Advertisement