BSI - BS EN 50332-2

Sound system equipment: Headphones and earphones associated with personal music players — Maximum sound pressure level measurement methodology Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2013
Status: active
Page Count: 14
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50

Document History

BS EN 50332-2
October 31, 2013
Sound system equipment: Headphones and earphones associated with personal music players — Maximum sound pressure level measurement methodology Part 2: Matching of sets with headphones if either or both are offered separately, or are offered as one package equipment but with standardised connectors between the two allowing to combine components of different manufacturers or different design
A description is not available for this item.
May 10, 2004
Sound system equipment: Headphones and earphones associated with portable audio equipment Maximum sound pressure level measurement methodology and limit considerations Part 2: Matching of sets with headphones if either or both are offered separately
A description is not available for this item.

References

Advertisement