CENELEC - EN 50551-2
Simplex and duplex cables to be used for cords - Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U
inactive, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This European Standard describes the minimum set of requirements that a simplex ruggedised single mode fibre cable shall meet in order to allow termination with a connector for use in category U (Uncontrolled Environment).
Document History
EN 50551-2
October 1, 2013
Simplex and duplex cables to be used for cords - Part 2: Detailed specification and minimum requirements for a 3,0 mm simplex ruggedised single mode fibre cable to be used for patchcords/cords category U
This European Standard describes the minimum set of requirements that a simplex ruggedised single mode fibre cable shall meet in order to allow termination with a connector for use in category U...