CSA - CAN/CSA-ISO/IEC 11586-3-00

Information technology - Open Systems interconnection - Generic upper layers security: Security Exchange Service Element (SESE) protocol specification

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 22
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

This series of Recommendations I International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include:

a) a set of notational tools to support the specification of selective field protection requirements in an abstract syntax specification, and to support the specification of security exchanges and security transformations;

b) a service definition, protocol specification and PICS proforma for an application-service-element (ASE) to support the provision of security services within the Application Layer;

c) a specification and PICS proforma for a security transfer syntax, associated with Presentation Layer support for security services in the Application Layer.

This Recornmendation I International Standard defines the protocol provided by the Security Exchange Service Element (SESE). The SESE is an ASE which allows the communication of security information to support the provision of security services within the Application Layer.

Document History

Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Security Exchange Service Element (SESE) Protocol Specification
1.1 This series of Recommendations / International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include: (a) a...
CAN/CSA-ISO/IEC 11586-3-00
March 1, 2000
Information technology - Open Systems interconnection - Generic upper layers security: Security Exchange Service Element (SESE) protocol specification
This series of Recommendations I International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include: a) a set...
Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Security Exchange Service Element (SESE) Protocol Specification
This series of Recommendations I International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols.These include: a) a set of...
January 1, 2000
Information technology - Open Systems Interconnection - Generic upper layers security: Security Exchange Service Element (SESE) protocol specification
This series of Recommendations | International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include: (a) a set...

References

Advertisement