CSA ISO/IEC 11586-5

Information technology - Open Systems Interconnection - Generic upper layers security: Security Exchange Service Element (SESE) Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 March 2000
Status: active
Page Count: 18
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This Recommendation 1 International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.832 I ISOAEC 11586-3 and Annex C of ITU-T Rec. X.830 1 ISOAEC 11586-1. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ITU-T Rec. X.291 and ISOAEC 9646-2. Detail of the use of this proforma is provided in this Recommendation I International Standard. Implementations claiming conformance to ITU-T Rec. X.832 I ISOAEC 11586-3 or Annex C of ITU-T Rec. X.830 1 ISOAEC 11586-1 shall complete the proforma as part of the conformance requirements. The level of detail required in the proforma exceeds that of the protocol specification by requiring details to uniquely identify the implementation and the supplier.

NOTE - PICS are related to base Recommendations and Standards and only base Recommendations and Standards. PICS structure might be expanded and refined for other documents using the base Standards (e.g. ISPICS).

Document History

CSA ISO/IEC 11586-5
March 1, 2000
Information technology - Open Systems Interconnection - Generic upper layers security: Security Exchange Service Element (SESE) Protocol Implementation Conformance Statement (PICS) proforma
This Recommendation 1 International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.832 I...
March 1, 2000
Information technology - Open Systems Interconnection - Generic upper layers security: Security Exchange Service Element (SESE) Protocol Implementation Conformance Statement (PICS) proforma
This Recommendation | International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.832 I...
Information Technology - Open Systems Interconnection - Generic Upper Layers Security: Security Exchange Service Element (SESE) Protocol Implementation Conformance Statement (PICS) Proforma
,This Recommendation | International Standard defines a Protocol Implementation Conformance Statement (PICS) proforma for the detailed expression of the conformance requirements of ITU-T Rec. X.832 |...

References

Advertisement