CSA - CAN/CSA-ISO/IEC 10918A-3-00

Information technology - Digital compression and coding of continuous-tone still images: Extensions AMENDMENT 1: Provisions to allow registration of new compression types and versions in the SPIFF header

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 10
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 3.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this Amendment may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to International Standard ISO/IEC 10918-3:1997 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information, in collaboration with ITU-T. The identical text is published as ITU-T Rec. T.84/Amd.1.

Document History

Information technology — Digital compression and coding of continuous-tone still images: Extensions AMENDMENT 1: Provisions to allow registration of new compression types and versions in the SPIFF header
A description is not available for this item.
January 1, 2013
Information technology - Digital compression and coding of continuous-tone still images: Extensions AMENDMENT 1: Provisions to allow registration of new compression types and versions in the SPIFF header
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2013
Information technology - Digital compression and coding of continuous-tone still images: Extensions AMENDMENT 1: Provisions to allow registration of new compression types and versions in the SPIFF header
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 10918A-3-00
January 1, 2013
Information technology - Digital compression and coding of continuous-tone still images: Extensions AMENDMENT 1: Provisions to allow registration of new compression types and versions in the SPIFF header
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Digital compression and coding of continuous-tone still images: Extensions
This Recommendation I International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of...
information technology - Digital compression and coding of continuous-tone still images: Extensions
This Recommendation I International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of...
March 1, 2000
Information Technology - Digital Compression and Coding of Continuous-Tone Still Images: Extensions
This Recommendation | International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of...
March 1, 2000
Information Technology - Digital Compression and Coding of Continuous-Tone Still Images: Extensions
This Recommendation | international Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of...
January 1, 2000
Information technology — Digital compression and coding of continuous-tone still images: Extensions
This Recommendation | International Standard is applicable to continuous-tone — grayscale or colour — digital still image data. It is applicable to a wide range of applications which require use of...
January 1, 2000
Information technology - Digital compression and coding of continuous-tone still images: Extensions
This Recommendation | International Standard is applicable to continuous-tone - grayscale or colour - digital still image data. It is applicable to a wide range of applications which require use of...

References

Advertisement