NPFC - MIL-PRF-49465
RESISTORS, FIXED, METAL ELEMENT (POWER TYPE) VERY LOW RESISTANCE VALUES, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 15 October 2007 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the general requirements for power type, low value (1 ohm and below), fixed resistors (2 terminal and 4 terminal) for use in electrical, electronic, communications, and associated equipment. Included are precision resistors of ±1 percent, ±3 percent, and ±5 percent initial resistance tolerances with power ratings ranging from 3 watts to 5 watts at +25OC derated to 0 power at +275OC.
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following... View More
Document History