CSA - CAN/CSA-Z243.137-92
Information Technology - Telecommunications and Information Exchange Between Systems - End System Routeing Information Exchange Protocol for Use in Conjunction with ISO 8878 (ISO/IEC 10030:1990)
| Organization: | CSA |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This International Standard defines a protocol for the exchange of routeing information between an End System and a Subnetwork Address Resolution Entity.
This International Standard is applicable to:
a) End Systems which operate according to the main body of ISO 8878 to provide and support the OSI Connection-mode Network Service using ISO/IEC 8208.
b) Subnetwork Address Resolution Entities which operate ISO/IEC 8208.
NOTE - The Subnetwork Address Resolution Entity defined in this International Standard may be associated with relay functions as defined in ISO/IEC 10028 and ISO/IEC 10177.
End Systems which provide and support the OSI CONS using the fast select 1980 procedures or the alternative 1980 procedures in annex A of ISO 8878 are outside the scope of this International Standard.
This International Standard does not specify any protocol elements nor algorithms for facilitating routeing and relaying among SNAREs. Such functions are intentionally outside the scope of this International Standard.
Document History