CEI CLC/TR 62258-4

Semiconductor die products Part 4: Questionnaire for die users and suppliers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2013
Status: active
Page Count: 26
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including:

• wafers;

• singulated bare die;

• die and wafers with attached connection structures;

• minimally or partially encapsulated die and wafers.

This technical report contains a questionnaire, based on the requirements of other parts of IEC 62258, which may be used in negotiations and contracts between suppliers and purchasers of die devices. It is intended to assist all those involved in the supply chain for die devices to comply with the requirements of the IEC 62258-1:2009 and IEC 62258-2:2011 standards.

It should be recognized that the tables contained in this technical report form a checklist of information that can potentially be supplied and that it may not be relevant or possible to complete all fields. Different markets may require different subsets of the information requested herein.

Document History

CEI CLC/TR 62258-4
October 1, 2013
Semiconductor die products Part 4: Questionnaire for die users and suppliers
This part of IEC 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including: • wafers; • singulated bare die; • die and wafers with attached...
April 1, 2008
Semiconductor die products - Part 4: Questionnaire for die users and suppliers
Il presente Rapporto Tecnico si occupa di regole e procedure consigliate per facilitare le attività di produzione, fornitura, acquisto ed utilizzo di semiconduttori. La pubblicazione riguarda...

References

Advertisement