CEN/TS 16499

Paints and varnishes - Coating materials and coating systems for exterior wood - Resistance to blocking of paints and varnishes on wood

inactive, Most Current
Organization: CEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 26
ICS Code (Paints and varnishes): 87.040
scope:

This Technical Specification specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints and varnishes on wood after a specified drying period is sufficiently dry to avoid damage when two painted surfaces or one painted surface and another surface are placed in contact under pressure and subsequently separated. The method is intended to simulate the conditions when painted articles come into contact which each other. In comparison to EN ISO 9117-2, the conditioning and parameters which influences the behaviour of wood coatings are more specific.

NOTE In some countries, the test is called a "block or blocking resistance" test.

Document History

CEN/TS 16499
November 1, 2013
Paints and varnishes - Coating materials and coating systems for exterior wood - Resistance to blocking of paints and varnishes on wood
This Technical Specification specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints and varnishes on wood after a specified...

References

Advertisement