API SPEC 11E

Specification for Pumping Units

inactive
Buy Now
Organization: API
Publication Date: 1 November 2013
Status: inactive
Page Count: 116
scope:

This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the carrier bar and the speed reducer input shaft. This includes the following:

a) beam pump structures,

b) pumping unit gear reducer, and

c) pumping unit chain reducer.

Only loads imposed on the structure and/or gear reducer by the polished rod load are considered in this specification.

Also included are the requirements for the design and rating of enclosed speed reducers wherein the involute gear tooth designs include helical and herringbone gearing. The rating methods and influences identified in this specification are limited to single and multiple stage designs applied to beam pumping units in which the pitch-line velocity of any stage does not exceed 5000 ft/min and the speed of any shaft does not exceed 3600 rpm.

This standard does not cover chemical properties of materials, installation and maintenance of the equipment, beam type counterbalance units, prime movers and power transmission devices outside the gear reducer, or control systems.

See Annex A for product is supplied bearing the API Monogram and manufactured at a facility licensed by API.

Document History

October 1, 2022
Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
November 1, 2013
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
November 1, 2013
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
API SPEC 11E
November 1, 2013
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
November 1, 2008
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
November 1, 2008
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
November 1, 2008
Specification for Pumping Units
This specification provides the requirements and guidelines for the design and rating of beam pumping units for use in the petroleum and natural gas industry. Included are all components between the...
January 1, 1994
Specification for Pumping Units
1 Scope 1.1 This specification covers designs and ratings of beam type pumping unit components. It does not cover chemical properties of materials, nor the use of the equipment. 1.2 The following...
October 1, 1989
SPECIFICATION FOR PUMPING UNITS SIXTEENTH EDITION; SUPPLEMENT 1 - JULY 1991
A description is not available for this item.
June 1, 1988
SPECIFICATION FOR PUMPING UNITS FIFTEENTH EDITION
A description is not available for this item.
May 30, 1986
SPECIFICATION FOR PUMPING UNITS
A description is not available for this item.
August 1, 1984
SPECIFICATION FOR PUMPING UNITS THIRTEENTH EDITION
A description is not available for this item.

References

Advertisement