DSF/FprEN 61300-3-53

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-53: Examinations and Measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)

inactive
Organization: DS
Status: inactive
Page Count: 21

Document History

April 1, 2015
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-53: Examinations and measurements – Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)
This part of IEC 61300 is intended to characterize the encircled angular flux of measurement step index multimode waveguide light sources, in which most of the transverse modes are excited. The term...
DSF/FprEN 61300-3-53
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-53: Examinations and Measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)
A description is not available for this item.
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-53: Examinations and measurements - Encircled angular flux (EAF) measurement method based on two-dimensional far field data from step index multimode waveguide (including fibre)
This part of IEC 61300 series is intended to characterize the encircled angular flux of measurement step index multimode waveguide light sources, in which most of the transverse modes are excited....
Advertisement