ISO 17491-5
Protective clothing - Test methods for clothing providing protection against chemicals - Part 5: Determination of resistance to penetration by a spray of liquid (manikin spray test)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 17491 specifies an alternative test method to the one described in ISO 17491-4.
The method for determining the resistance to chemical spray penetration differs from the method in ISO 17491-4 in that it uses a static manikin instead of a test subject. It also uses a different spray configuration and duration.
Document History
August 29, 2023
Protective clothing — Test methods for clothing providing protection against chemicals — Part 5: Determination of resistance to penetration by a spray of liquid (manikin spray test)
The method for determining the resistance to chemical spray penetration differs from the method in ISO 17491-4 in that it uses a static manikin instead of a test subject. It also uses a different...
ISO 17491-5
November 15, 2013
Protective clothing - Test methods for clothing providing protection against chemicals - Part 5: Determination of resistance to penetration by a spray of liquid (manikin spray test)
This part of ISO 17491 specifies an alternative test method to the one described in ISO 17491-4.
The method for determining the resistance to chemical spray penetration differs from the method in...