ETSI - TR 103 109

Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference document (SRdoc); Broadband communication links for ships and fixed installations engaged in off-shore activities operating in the 5 GHz to 8 GHz range

active, Most Current
Organization: ETSI
Publication Date: 1 November 2013
Status: active
Page Count: 17
scope:

The present document describes a maritime mobile broadband system which may require an additional frequency utilization within CEPT for the proposed band(s).

Although the technology is capable of operating in the range 5 GHz to 8 GHz, the preferred regulatory approach would be for this system to operate on a non-interference and unprotected basis within the higher end of the 5 GHz band.

The present document includes, in particular:

• Market information.

• Technical information.

• Regulatory issues.

Document History

TR 103 109
November 1, 2013
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference document (SRdoc); Broadband communication links for ships and fixed installations engaged in off-shore activities operating in the 5 GHz to 8 GHz range
The present document describes a maritime mobile broadband system which may require an additional frequency utilization within CEPT for the proposed band(s). Although the technology is capable of...

References

Advertisement