SN - NS-ENV 41901:1987

Information systems interconnection - X.29-mode procedures between a packet mode DTE or a PAD and a PAD via a public or private X.25 packet switched network or ISO 8208 packet level entity and ISO 7776 link level entity - X.3 character-mode access via a public or private PAD attached to an X.25 packet switched network or ISO 8208 packet level entity and ISO 7776 link level entity - X.28 character-mode access via a telephonic circuit or data circuit or data circuit to a PAD

inactive, Most Current
Organization: SN
Publication Date: 1 March 1989
Status: inactive
ICS Code (Open systems interconnection in general): 35.100.01
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Interface and interconnection equipment): 35.200

Document History

NS-ENV 41901:1987
March 1, 1989
Information systems interconnection - X.29-mode procedures between a packet mode DTE or a PAD and a PAD via a public or private X.25 packet switched network or ISO 8208 packet level entity and ISO 7776 link level entity - X.3 character-mode access via a public or private PAD attached to an X.25 packet switched network or ISO 8208 packet level entity and ISO 7776 link level entity - X.28 character-mode access via a telephonic circuit or data circuit or data circuit to a PAD
A description is not available for this item.
Advertisement