ASME B16.51

Copper and Copper Alloy Press-Connect Pressure Fittings

inactive
Buy Now
Organization: ASME
Publication Date: 6 December 2013
Status: inactive
Page Count: 32
scope:

This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, pressconnect pressure fittings for use with hard drawn seamless copper water tube conforming to ASTM B88 for piping systems conveying water. The press-connect system (tube, fitting, and joint) conforming to this Standard is for use at a maximum pressure of 1 380 kPa (200 psi) over the temperature range from 0°C to 93°C (32°F to 200°F).

This Standard provides requirements for fittings suitable for press-connect joining and covers the following:

(a) size designations

(b) pressure-temperature ratings

(c) terminology

(d) dimensions and tolerances

(e) materials

(f) design qualification

(g) required installation instructions

(h) markings

Document History

September 28, 2018
Copper and Copper Alloy Press-Connect Pressure Fittings
This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy pressconnect pressure fittings for use with hard-drawn seamless copper water tube conforming to...
ASME B16.51
December 6, 2013
Copper and Copper Alloy Press-Connect Pressure Fittings
This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, pressconnect pressure fittings for use with hard drawn seamless copper water tube conforming to...
January 1, 2011
Copper and Copper Alloy Press-Connect Pressure Fittings
This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, pressconnect pressure fittings for use with hard drawn seamless copper water tube conforming to...

References

Advertisement