TAPPI TIP 0404-43
Water permeability of press fabrics
| Organization: | TAPPI |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 9 |
scope:
This TIP describes the methods and procedure for the measurement of press fabric permeability to water. The method is suitable for the evaluation of fabrics on the run, without interrupting the operation of the paper machine. This technique could be used to follow changes in fabric permeability, which occurs during fabric life. The method can be used to measure the cross direction (CD) permeability profile and machine direction permeability variation as well as identify localized areas of high or low permeability. Felt permeability data can be used to identify and optimize operating parameters such as felt life, felt cleaning procedures, press dewatering, nature and frequency of chemical cleaning, or electrical power to drive vaccum pumps and presses.
Document History