CENELEC - EN 60952-3

Aircraft batteries - Part 3: Product specification and declaration of design and performance (DDP)

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2013
Status: active
Page Count: 20
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and specific aerospace applications.

The specific topics addressed in this part serve to establish acceptable quality standards required to qualify a battery as airworthy as defined in Clause 3 of IEC 60952-1:2013.

The design construction and test requirements should conform to the requirements specified in IEC 60952-1 and IEC 60952-2.

It is recognised that additional data may be required by other organisations (national standards bodies, AECMA, SAE etc.). The present standard can be used as a framework to devise tests for generation of the required data.

Document History

EN 60952-3
October 1, 2013
Aircraft batteries - Part 3: Product specification and declaration of design and performance (DDP)
This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries...
December 1, 2004
Aircraft batteries Part 3: Product specification and declaration of design and performance (DDP)
A description is not available for this item.
January 1, 1995
Aircraft Batteries Part 3: External Electrical Connectors
A description is not available for this item.

References

Advertisement