TAPPI - T 836 OM
Bending stiffness, four point method
inactive
| Organization: | TAPPI |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This procedure specifies the method of determining the bending stiffness, also called flexural rigidity, in the machine and cross directions, of corrugated board using four-point loading. The procedure may also be used for solid boards and paperboard. The method is applicable to boards with a bending stiffness of 0.5 - 200 Nm (4.4 - 1770 lbf • in.).
Document History
January 1, 2020
Bending stiffness, four point method
This procedure specifies the method of determining the bending stiffness, also called flexural rigidity, in the machine and cross directions, of corrugated board using four-point loading. The...
T 836 OM
January 1, 2013
Bending stiffness, four point method
This procedure specifies the method of determining the bending stiffness, also called flexural rigidity, in the machine and cross directions, of corrugated board using four-point loading. The...
January 1, 2009
Bending stiffness, four point method
A description is not available for this item.
January 1, 2002
Bending Stiffness, Four Point Method
A description is not available for this item.
January 1, 1995
Bending Stiffness, Four Point Method
A description is not available for this item.