DS/EN ISO 13137

Workplace atmospheres – Pumps for personal sampling of chemical and biological agents – Requirements and test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 November 2013
Status: active
Page Count: 46
ICS Code (Workplace atmospheres): 13.040.30
scope:

This document specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods in order to determine the performance characteristics of such pumps under prescribed laboratory conditions. This document is applicable to battery powered pumps having a nominal volumetric flow rate above 10 ml/min, as used with combinations of sampler and collection substrate for sampling of gases, vapours, dusts, fumes, mists and fibres. This document is primarily intended for flow-controlled pumps.

Document History

October 11, 2022
Workplace atmospheres – Pumps for personal sampling of chemical and biological agents – Requirements and test methods (ISO 13137:2022)
This document specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods in order to...
DS/EN ISO 13137
November 4, 2013
Workplace atmospheres – Pumps for personal sampling of chemical and biological agents – Requirements and test methods
This document specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods in order to...
Workplace atmospheres – Pumps for personal sampling of chemical and biological agents – Requirements and test methods (ISO/DIS 13137:2021)
A description is not available for this item.
Workplace atmospheres - Pumps for personal sampling of chemical and biological agents - Requirements and test methods (ISO/FDIS 13137:2013)
This document specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods in order to...
Workplace atmospheres - Pumps for personal sampling of chemical and biological agents - Requirements and test methods (ISO/DIS 13137:2012)
This International Standard specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods...
Advertisement