ISO IWA 14-1
Vehicle security barriers - Part 1: Performance requirement, vehicle impact test method and performance rating
| Organization: | ISO |
| Publication Date: | 15 November 2013 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This part of IWA 14 specifies the essential impact performance requirement for a vehicle security barrier (VSB) and a test method for rating its performance when subjected to a single impact by a test vehicle not driven by a human being.
It also includes the following optional assessments that can be carried out as part of the vehicle impact test method:
a) pedestrian intruder access;
b) occupant injury. It does not cover the performance of a VSB or its control apparatus when subjected to:
- blast explosion;
- ballistic impact;
- manual attack, with the aid of tools (excluding vehicles); or
- electrical manipulation/attack of the access control system.
NOTE 1 For manual attack, a variety of test methods exist. For assessing intruder resistance of building components see Bibliography.
NOTE 2 The VSB is designed and tested on the basis of its application, including:
a) vehicle type, mass and speed of the assessed vehicle-borne threat;
b) its geographical application (e.g. climate conditions);
c) intended site conditions (e.g. rigid or non-rigid soil).
It does not cover guidance on design, the operational suitability of a VSB or other impact test methods.
NOTE 3 Guidance on the selection and specification of a VSB by type and operational suitability is covered in IWA 14-2.
Document History